For medium-heavy duty industrial applications, & carts for commercial use
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 1461-4x2 |
| Product Name | Series 1400-3400 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Polypropylene |
| Features | Half Round Tread |
| Maximum Load | 400 lbs (181 kg) |
| Wheel Diameter | 4 inch (102 mm) |