Faultless Caster Sintered Iron 08-4x1-3/8

Description
Temperature operating range is -40°F to +500°F
Description
Temperature operating range is -40°F to +500°F

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Sintered Iron
08-4x1-3/8
Sintered Iron 08-4x1-3/8
Temperature operating range is -40°F to +500°F

Temperature operating range is -40°F to +500°F

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 08-4x1-3/8
Product Name Sintered Iron
Wheel Type Metal
Maximum Load 450 lbs (204 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 6679431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 728 lbs (330 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
10
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details