Faultless Caster Drop Forged Wheel 07T-8x3

Description
Providing uniform material thickness & maximum load bearing characteristics
Description
Providing uniform material thickness & maximum load bearing characteristics

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Drop Forged Wheel
07T-8x3
Drop Forged Wheel 07T-8x3
Providing uniform material thickness & maximum load bearing characteristics

Providing uniform material thickness & maximum load bearing characteristics

Supplier's Site
Nashville, TN, USA
Drop Forged Wheel
07T-8x3
Drop Forged Wheel 07T-8x3
Providing uniform material thickness & maximum load bearing characteristics

Providing uniform material thickness & maximum load bearing characteristics

Supplier's Site

Technical Specifications

  Faultless Caster Faultless Caster
Product Category Wheels Wheels
Product Number 07T-8x3 07T-8x3
Product Name Drop Forged Wheel Drop Forged Wheel
Wheel Type Metal Metal
Maximum Load 8000 lbs (3628 kg) 15000 lbs (6803 kg)
Wheel Diameter 8 inch (203 mm) 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2535429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Urethane on Aluminum Round Tread Wheel - TorusWheel™ - RWM Casters Company
Specs
Wheel Type Poly/Metal; Half Round Tread; Torus
Maximum Load 1230 to 1500 lbs (558 to 680 kg)
Wheel Diameter 6 to 8 inch (152 to 203 mm)
View Details