Fastener SuperStore, Inc. SEMS Screw 913349

Description
M6-1.0 X 20 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.
Description
M6-1.0 X 20 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 913349 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
913349
SEMS Screw 913349
M6-1.0 X 20 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

M6-1.0 X 20 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc

A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher.

The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 913349
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Regular Type A - T1061 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details