1/8 X 7/8 X 1/2 (2-56) Round Handles / Internal Thread / Aluminum
Steel and Brass may be available upon request.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 842911 |
| Product Name | 1/8 Diameter Round Handle |
| Handle Type | 2-point Handle |
| Handle Material | Metal |
| Material Description | Aluminum |
| Height | 0.5000 inches (12.7 mm) |