10-32 X 5/16 Precision Shoulder Screws / Slotted / Stainless Steel
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 812257 |
| Product Name | Precision Shoulder Screw |
| Screw Type | Shoulder Screw |
| Standard Drives | Slotted |
| Material | Stainless Steel |
| Finish | Plain |