Fastener SuperStore, Inc. 6MM Hex Standoffs (Female / Female) 811874

Description
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 6MM
Description
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 6MM

Suppliers

Company
Product
Description
Supplier Links
6MM Hex Standoffs (Female / Female) - 811874 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
6MM Hex Standoffs (Female / Female)
811874
6MM Hex Standoffs (Female / Female) 811874
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 6MM

6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 6MM

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 811874
Product Name 6MM Hex Standoffs (Female / Female)
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Supports - 1026104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details