Fastener SuperStore, Inc. 6MM Hex Standoffs (Female / Female) 811867

Description
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 5MM
Description
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 5MM

Suppliers

Company
Product
Description
Supplier Links
6MM Hex Standoffs (Female / Female) - 811867 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
6MM Hex Standoffs (Female / Female)
811867
6MM Hex Standoffs (Female / Female) 811867
6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 5MM

6MM Hex Standoffs (Female / Female) / Stainless / M3-0.5 X 5MM

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 811867
Product Name 6MM Hex Standoffs (Female / Female)
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 3035267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers