Fastener SuperStore, Inc. 6MM Hex Standoffs (Male / Female) 801425

Description
6MM Hex Standoffs (Male / Female) / Aluminum / M3-0.5 X 9MM
Description
6MM Hex Standoffs (Male / Female) / Aluminum / M3-0.5 X 9MM

Suppliers

Company
Product
Description
Supplier Links
6MM Hex Standoffs (Male / Female) - 801425 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
6MM Hex Standoffs (Male / Female)
801425
6MM Hex Standoffs (Male / Female) 801425
6MM Hex Standoffs (Male / Female) / Aluminum / M3-0.5 X 9MM

6MM Hex Standoffs (Male / Female) / Aluminum / M3-0.5 X 9MM

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 801425
Product Name 6MM Hex Standoffs (Male / Female)
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
0.875
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.8750 inch (22.22 mm)
View Details
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers