Fastener SuperStore, Inc. Mil-Spec Bolt 475494

Description
7/8-14 X 7 (BH088F700N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.
Description
7/8-14 X 7 (BH088F700N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 475494 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
475494
Mil-Spec Bolt 475494
7/8-14 X 7 (BH088F700N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.

7/8-14 X 7 (BH088F700N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 475494
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 2-56 x .125 Long - 21202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen; Slotted
Material Titanium
Length 0.1250 inch (3.17 mm)
View Details
2 suppliers
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details