8-32 X 2 (MS35206-253) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow
Tested & Certified to Military Standards.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 471583 |
| Product Name | Mil-Spec Machine Screw |
| Screw Type | Machine Screw |
| Head Type | Pan Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |