Fastener SuperStore, Inc. Machine Screw 444864

Description
10-32 X 5/16 Machine Screws / Torx(R) / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
10-32 X 5/16 Machine Screws / Torx(R) / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 444864 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
444864
Machine Screw 444864
10-32 X 5/16 Machine Screws / Torx(R) / Truss Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

10-32 X 5/16 Machine Screws / Torx(R) / Truss Head / Steel / Zinc

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 444864
Product Name Machine Screw
Screw Type Machine Screw
Head Type Truss Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - H1224S10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details
Grub Screws - 137736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket set
Material Stainless Steel
Finish Plain
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7865 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.7500 inch (19.05 mm)
View Details
M8 X 1.25 Thread, 14mm Head Dia, 10mm Shoulder Length, 303 Stainless Steel - A 9X15M0810 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M8
View Details