Fastener SuperStore, Inc. Mil-Spec Bolt 434973

Description
3/8-24 X 2 1/4 (MS35308-367) Military Finished Hex Cap Screws MS35308 Rev. E / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.
Description
3/8-24 X 2 1/4 (MS35308-367) Military Finished Hex Cap Screws MS35308 Rev. E / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 434973 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
434973
Mil-Spec Bolt 434973
3/8-24 X 2 1/4 (MS35308-367) Military Finished Hex Cap Screws MS35308 Rev. E / 18-8 Stainless / DFAR-Compliant Tested & Certified to Military Standards.

3/8-24 X 2 1/4 (MS35308-367) Military Finished Hex Cap Screws MS35308 Rev. E / 18-8 Stainless / DFAR-Compliant

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 434973
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Stainless Steel
Finish Plain
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 6-32 x .312 Long - 21605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details