3/8-16 X 2 3/4 (MS35307-369) Military Finished Hex Cap Screws MS35307 Rev. E / 18-8 Stainless / DFAR-Compliant
Tested & Certified to Military Standards.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Bolts |
| Product Number | 434543 |
| Product Name | Mil-Spec Bolt |
| Bolt Type | Hexagon Bolt |
| Material | Stainless Steel |
| Finish | Plain |