Fastener SuperStore, Inc. Mil-Spec Bolt 402052

Description
5/8-11 X 1 3/4 (MS90725-163) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.
Description
5/8-11 X 1 3/4 (MS90725-163) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 402052 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
402052
Mil-Spec Bolt 402052
5/8-11 X 1 3/4 (MS90725-163) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.

5/8-11 X 1 3/4 (MS90725-163) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 402052
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Grade 5
Finish Cadmium Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 2-56 x .375 Long - 21206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Square Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details