Fastener SuperStore, Inc. Mil-Spec Bolt 402048

Description
1/2-13 X 5 (MS90725-127) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.
Description
1/2-13 X 5 (MS90725-127) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 402048 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
402048
Mil-Spec Bolt 402048
1/2-13 X 5 (MS90725-127) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.

1/2-13 X 5 (MS90725-127) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 402048
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Grade 5
Finish Cadmium Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 6-32 x .250 Long - 21604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ASME/ANSI; ANSI B18.3
View Details