4-40 X 1/4 Taptite-Style TFS / Torx(R) / Pan Head / 410 Stainless Steel
Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow.
For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 396080 |
| Product Name | Thread Forming Screw |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Pan Head |
| Standard Drives | Torx |
| Material | Stainless Steel |