8 X 1 1/4 Self-Drilling Screws / Square Drive / Flat Head / #2 Point / Steel / Zinc
Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole.
Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole.
Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.
Type BSD: May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal.
Type CSD: The finer thread pitch reduces friction and driving torques.
Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance.
All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 394952 |
| Product Name | Self-Drilling Screw |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Flat Head |
| Standard Drives | Square / Robertson |
| Material | Steel |