Fastener SuperStore, Inc. SEMS Screw 393760

Description
1/4-20 X 1 SEMS Machine Screws / Phillips / Pan / Square Cone Washer / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS are available with the following types of washers: internal tooth, external tooth, split-lock and square-cone®. Stainless SEMS are offered with external tooth lock washers. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. Internal Tooth SEMS: Recommended when it it desirable to hide the teeth for appearance or to prevent snagging. External Tooth SEMS: Preferred over the internal tooth style as the teeth provide greater torsional resistance being on the larger radius. Split-Lock SEMS: Preferred over tooth lockwasher SEMS for use with hardened bearing surfaces. Square-Cone® SEMS: Provides a higher retained clamp load & improved compensation for thermal cycling and vibration. Can accept a high tension load and maintain spring action. The washer design makes for better control during installation, and improved tool bit life. Ideal for clamping fragile materials and for spanning large clearance holes.
Description
1/4-20 X 1 SEMS Machine Screws / Phillips / Pan / Square Cone Washer / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS are available with the following types of washers: internal tooth, external tooth, split-lock and square-cone®. Stainless SEMS are offered with external tooth lock washers. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. Internal Tooth SEMS: Recommended when it it desirable to hide the teeth for appearance or to prevent snagging. External Tooth SEMS: Preferred over the internal tooth style as the teeth provide greater torsional resistance being on the larger radius. Split-Lock SEMS: Preferred over tooth lockwasher SEMS for use with hardened bearing surfaces. Square-Cone® SEMS: Provides a higher retained clamp load & improved compensation for thermal cycling and vibration. Can accept a high tension load and maintain spring action. The washer design makes for better control during installation, and improved tool bit life. Ideal for clamping fragile materials and for spanning large clearance holes.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 393760 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
393760
SEMS Screw 393760
1/4-20 X 1 SEMS Machine Screws / Phillips / Pan / Square Cone Washer / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS are available with the following types of washers: internal tooth, external tooth, split-lock and square-cone®. Stainless SEMS are offered with external tooth lock washers. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. Internal Tooth SEMS: Recommended when it it desirable to hide the teeth for appearance or to prevent snagging. External Tooth SEMS: Preferred over the internal tooth style as the teeth provide greater torsional resistance being on the larger radius. Split-Lock SEMS: Preferred over tooth lockwasher SEMS for use with hardened bearing surfaces. Square-Cone® SEMS: Provides a higher retained clamp load & improved compensation for thermal cycling and vibration. Can accept a high tension load and maintain spring action. The washer design makes for better control during installation, and improved tool bit life. Ideal for clamping fragile materials and for spanning large clearance holes.

1/4-20 X 1 SEMS Machine Screws / Phillips / Pan / Square Cone Washer / Steel / Zinc

A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS are available with the following types of washers: internal tooth, external tooth, split-lock and square-cone®. Stainless SEMS are offered with external tooth lock washers.

The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user.

Internal Tooth SEMS: Recommended when it it desirable to hide the teeth for appearance or to prevent snagging.
External Tooth SEMS: Preferred over the internal tooth style as the teeth provide greater torsional resistance being on the larger radius.
Split-Lock SEMS: Preferred over tooth lockwasher SEMS for use with hardened bearing surfaces.
Square-Cone® SEMS: Provides a higher retained clamp load & improved compensation for thermal cycling and vibration. Can accept a high tension load and maintain spring action. The washer design makes for better control during installation, and improved tool bit life.

Ideal for clamping fragile materials and for spanning large clearance holes.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 393760
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Pan Head
Standard Drives Torx
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Checknuts - T102CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.2188 inch (5.56 mm)
Other Size Specs 5/32
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details