5/32 X .18-.31 (#55) Aluminum / Steel / Closed End Blind Rivets
A steel blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is slightly rounded and twice as wide as the body diameter.
Closed-end rivets are used where the adjoining back-plate cannot be accessed but must be kept weatherproof. The installed rivet forms a tight seal preventing seepage of liquid or gas through the fastener assembly. The dome head is the most Blindular style offered on closed end rivets. They are preferred in many electronics applications because there is no chance of the mandrel falling into the work area on the blind side. Closed-end rivets provide greater tensile and shear strength than similar-sized open end rivets. They should be used when fastening materials with mechanical and physical properties similar to aluminum.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Rivets |
| Product Number | 373160 |
| Product Name | Blind Rivet |
| Rivet Type | Blind |
| Head Type | Dome/Button |
| Material | Aluminum |
| Finish | Zinc Plated |
| Body / Shank Diameter | 0.1562 inch (3.97 mm) |