Fastener SuperStore, Inc. Blind Rivet 372284

Description
1/8 X .37-.50 (#48) Steel / Steel Countersunk Head Blind Rivets A blind fastener with a self-contained carbon steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The steel mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are the most lightweight of the three varieties profiled here, offer resistance to corrosion, but have the lowest tensile and shear values. Steel rivets have superior tensile and shear strength compared to aluminum, are less expensive than stainless rivets, but are less resistant to corrosion than either aluminum or stainless. Stainless rivets offer both corrosion resistance as well as the highest shear and tensile values.
Description
1/8 X .37-.50 (#48) Steel / Steel Countersunk Head Blind Rivets A blind fastener with a self-contained carbon steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The steel mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are the most lightweight of the three varieties profiled here, offer resistance to corrosion, but have the lowest tensile and shear values. Steel rivets have superior tensile and shear strength compared to aluminum, are less expensive than stainless rivets, but are less resistant to corrosion than either aluminum or stainless. Stainless rivets offer both corrosion resistance as well as the highest shear and tensile values.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 372284 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
372284
Blind Rivet 372284
1/8 X .37-.50 (#48) Steel / Steel Countersunk Head Blind Rivets A blind fastener with a self-contained carbon steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The steel mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are the most lightweight of the three varieties profiled here, offer resistance to corrosion, but have the lowest tensile and shear values. Steel rivets have superior tensile and shear strength compared to aluminum, are less expensive than stainless rivets, but are less resistant to corrosion than either aluminum or stainless. Stainless rivets offer both corrosion resistance as well as the highest shear and tensile values.

1/8 X .37-.50 (#48) Steel / Steel Countersunk Head Blind Rivets

A blind fastener with a self-contained carbon steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The steel mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°.

The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are the most lightweight of the three varieties profiled here, offer resistance to corrosion, but have the lowest tensile and shear values. Steel rivets have superior tensile and shear strength compared to aluminum, are less expensive than stainless rivets, but are less resistant to corrosion than either aluminum or stainless. Stainless rivets offer both corrosion resistance as well as the highest shear and tensile values.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 372284
Product Name Blind Rivet
Rivet Type Blind
Head Type Countersunk
Material Steel
Body / Shank Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2065456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1299 inch (3.3 mm)
View Details
Nylon Panel Snap Rivet - 3440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Drive Rivet, Tamper-Resistant Head, 4.8 mm - 10-99-108-13 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-610-6-6-B - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details