Keystone Electronics Corp. Key Hole Panel Rivet 3315

Description
Part Number: 3315 For Panel Thickness: .250 [6.35] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .158 [4.0]
Request a Quote Datasheet
Description
Part Number: 3315 For Panel Thickness: .250 [6.35] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .158 [4.0]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3315 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3315
Key Hole Panel Rivet 3315
Part Number: 3315 For Panel Thickness: .250 [6.35] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .158 [4.0]

Part Number: 3315

  • For Panel Thickness: .250 [6.35]
  • Head Diameter: .312 [7.9]
  • Material: Nylon
  • Mounting Hole: .158 [4.0]
Buy Now Datasheet
Rivets - 36-3315-ND - DigiKey
Thief River Falls, MN, United States
"0.158"" (4.01mm) Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon"

"0.158"" (4.01mm) Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3315 36-3315-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 36-27-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 36-22-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Brass Semi-Tubular Rivet - 3383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Key Hole Panel Rivet - 3312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers