Fastener SuperStore, Inc. Blind Rivet 372062

Description
5/32 X .25-.37 (#56) Aluminum / Steel Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.
Description
5/32 X .25-.37 (#56) Aluminum / Steel Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 372062 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
372062
Blind Rivet 372062
5/32 X .25-.37 (#56) Aluminum / Steel Large Flange Blind Rivets A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets. Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

5/32 X .25-.37 (#56) Aluminum / Steel Large Flange Blind Rivets

A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets.

Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 372062
Product Name Blind Rivet
Rivet Type Blind
Head Type Large Flange
Material Aluminum
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3305 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-632-130-B-INS - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Drive and Blind Rivets - 38-204-09-13 - bisco industries
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details