5/32 X .12-.18 (#53) Aluminum / Aluminum Large Flange Blind Rivets
A blind fastener which has a self-contained mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts of an assembly. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The large flange head has twice the under-head bearing surface of comparably sized dome head rivets.
Large flange rivets are preferred where extra brittle or soft materials are being assembled to a rigid surface.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Rivets |
| Product Number | 371964 |
| Product Name | Blind Rivet |
| Rivet Type | Blind |
| Head Type | Large Flange |
| Material | Aluminum |
| Finish | Plain |