Fastener SuperStore, Inc. Blind Rivet 371892

Description
1/8 X .12-.18 (#43) Aluminum / Steel / Closed End / Countersunk Head / Blind Rivets An aluminum blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is countersunk at an angle of 120°. Closed-end rivets are used where the adjoining back-plate cannot be accessed but must be kept weatherproof. The installed rivet forms a tight seal preventing seepage of liquid or gas through the fastener assembly. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. They are preferred in many electronics applications because there is no chance of the mandrel falling into the work area on the blind side. Closed-end rivets provide greater tensile and shear strength than similar-sized open end rivets. They should be used when fastening materials with mechanical and physical properties similar to aluminum.
Description
1/8 X .12-.18 (#43) Aluminum / Steel / Closed End / Countersunk Head / Blind Rivets An aluminum blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is countersunk at an angle of 120°. Closed-end rivets are used where the adjoining back-plate cannot be accessed but must be kept weatherproof. The installed rivet forms a tight seal preventing seepage of liquid or gas through the fastener assembly. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. They are preferred in many electronics applications because there is no chance of the mandrel falling into the work area on the blind side. Closed-end rivets provide greater tensile and shear strength than similar-sized open end rivets. They should be used when fastening materials with mechanical and physical properties similar to aluminum.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 371892 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
371892
Blind Rivet 371892
1/8 X .12-.18 (#43) Aluminum / Steel / Closed End / Countersunk Head / Blind Rivets An aluminum blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is countersunk at an angle of 120°. Closed-end rivets are used where the adjoining back-plate cannot be accessed but must be kept weatherproof. The installed rivet forms a tight seal preventing seepage of liquid or gas through the fastener assembly. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. They are preferred in many electronics applications because there is no chance of the mandrel falling into the work area on the blind side. Closed-end rivets provide greater tensile and shear strength than similar-sized open end rivets. They should be used when fastening materials with mechanical and physical properties similar to aluminum.

1/8 X .12-.18 (#43) Aluminum / Steel / Closed End / Countersunk Head / Blind Rivets

An aluminum blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is countersunk at an angle of 120°.

Closed-end rivets are used where the adjoining back-plate cannot be accessed but must be kept weatherproof. The installed rivet forms a tight seal preventing seepage of liquid or gas through the fastener assembly. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. They are preferred in many electronics applications because there is no chance of the mandrel falling into the work area on the blind side. Closed-end rivets provide greater tensile and shear strength than similar-sized open end rivets. They should be used when fastening materials with mechanical and physical properties similar to aluminum.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 371892
Product Name Blind Rivet
Rivet Type Blind
Head Type Countersunk
Material Aluminum
Body / Shank Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Tamper-Resistant Head, 4.8 mm - 10-99-106-12 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Rivets - 304077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details
Nylon Panel Snap Rivet - 3441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details