Fastener SuperStore, Inc. Blind Rivet 371799

Description
1/8 X .12-.18 (#43) Aluminum / Steel Countersunk Head Blind Rivets An all aluminum blind fastener with a self-contained carbon mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are lightweight and resist corrosion, but have lower tensile and shear values than steel or stainless rivets.
Description
1/8 X .12-.18 (#43) Aluminum / Steel Countersunk Head Blind Rivets An all aluminum blind fastener with a self-contained carbon mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are lightweight and resist corrosion, but have lower tensile and shear values than steel or stainless rivets.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 371799 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
371799
Blind Rivet 371799
1/8 X .12-.18 (#43) Aluminum / Steel Countersunk Head Blind Rivets An all aluminum blind fastener with a self-contained carbon mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°. The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are lightweight and resist corrosion, but have lower tensile and shear values than steel or stainless rivets.

1/8 X .12-.18 (#43) Aluminum / Steel Countersunk Head Blind Rivets

An all aluminum blind fastener with a self-contained carbon mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The mandrel is pulled into or against the rivet body, breaking at or near the junction of the mandrel shank and its upset end. The head of the rivet body is countersunk at an angle of 120°.

The countersunk head style provides a smooth offside surface and sufficient clearance for moving parts which pass over the rivet head. Aluminum rivets are lightweight and resist corrosion, but have lower tensile and shear values than steel or stainless rivets.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 371799
Product Name Blind Rivet
Rivet Type Blind
Head Type Countersunk
Body / Shank Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-1032-130 - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Drive and Blind Rivets - 38-105-20-13 - bisco industries
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details