Fastener SuperStore, Inc. SEMS Screw 367172

Description
M3-0.5 X 8 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.
Description
M3-0.5 X 8 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 367172 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
367172
SEMS Screw 367172
M3-0.5 X 8 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

M3-0.5 X 8 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc

A cross-recessed, pan head machine screw with a free-spinning, external tooth captive lockwasher.

The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The external tooth variety offers greater torsional resistance than an internal tooth Sems.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 367172
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41861 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
PS10 Flush-Mounted Screw - Unified - PS10-632-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details