Fastener SuperStore, Inc. SEMS Screw 367114

Description
M3-0.5 X 12 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.
Description
M3-0.5 X 12 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 367114 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
367114
SEMS Screw 367114
M3-0.5 X 12 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.

M3-0.5 X 12 SEMS Machine Screw / ISO7045 / Phillips / Pan Hd / Split Lockwasher / Steel / Zinc

A cross-recessed, pan head machine screw with a free-spinning, captive, helical split lockwasher.

The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. The split lockwasher variety is preferred for use with hardened bearing surfaces.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 367114
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Swivel Pad Type - NTS103 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details