Fastener SuperStore, Inc. Self-Drilling Screw 364890

Description
14 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.
Description
14 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 364890 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
364890
Self-Drilling Screw 364890
14 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw. Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

14 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #5 Point / Steel / Zinc

A tapping screw with an integrally formed hex washer head, spaced or unified threads, and a drill point significantly longer than that of a # 2 or #3 point drill screw.

Designed to drill through a greater thickness of steel than a standard self drilling screw. Although it can assist in attaching metal deck to structural steel, the #4 & #5 point self drilling screws are not structural bolts and should not be used as such.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 364890
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screws - 2539497 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Philips / Frearson; Cross
View Details
Pan Head Screw - 9333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details