Fastener SuperStore, Inc. Thread Forming Screw 351586

Description
6 X 1 (#5 HD) High Low TFS / Unslotted / Hex Washer Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.
Description
6 X 1 (#5 HD) High Low TFS / Unslotted / Hex Washer Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 351586 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
351586
Thread Forming Screw 351586
6 X 1 (#5 HD) High Low TFS / Unslotted / Hex Washer Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

6 X 1 (#5 HD) High Low TFS / Unslotted / Hex Washer Head / Steel / Zinc

A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread.

For use in plastic, nylon, wood or other low-density materials. Thread design reduces driving torques, enhances resistance to thread stripping, improves pullout strength and lessens risk of cracking the work piece.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 351586
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Regular Type A - T1061 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details