Fastener SuperStore, Inc. Self-Tapping Screw 350686

Description
4 X 3/8 Self-Tapping Screws Phillips / Flat Head / Type B / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.
Description
4 X 3/8 Self-Tapping Screws Phillips / Flat Head / Type B / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 350686 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
350686
Self-Tapping Screw 350686
4 X 3/8 Self-Tapping Screws Phillips / Flat Head / Type B / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

4 X 3/8 Self-Tapping Screws Phillips / Flat Head / Type B / 18-8 Stainless Steel

A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads.

For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 350686
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
M4 Binding Head Screw, -4 White - 9192-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7855 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details