10 X 5 Self-Tapping Screws Phillips / Pan Head / Type AB / Steel / Zinc
A thread forming tapping screw with spaced threads and a gimlet point
For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 331117 |
| Product Name | Self-Tapping Screw |
| Screw Type | Self Drilling / Thread Cutting Screw; Self-Tapping Screw |
| Head Type | Pan Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |