Fastener SuperStore, Inc. Blind Rivet 323084

Description
1/8 X .03-.06 (#41) Stainless Steel / Stainless Steel Blind Rivets A stainless steel blind fastener with a self-contained stainless steel mandrel which is otherwise designed identically to other dome head rivets. The head of the body is slightly rounded and twice as wide as the diameter of the body. Dome head is the only head style for stainless steel rivets. Stainless rivets have the strongest tensile strengths, shear strengths and mandrel break-load standards of all the break mandrel rivets discussed in this section. They resist tarnishing under most atmospheric conditions and offers high strength at moderately raised temperatures. They should be used when fastening materials with mechanical and physical properties similar to stainless steel.
Description
1/8 X .03-.06 (#41) Stainless Steel / Stainless Steel Blind Rivets A stainless steel blind fastener with a self-contained stainless steel mandrel which is otherwise designed identically to other dome head rivets. The head of the body is slightly rounded and twice as wide as the diameter of the body. Dome head is the only head style for stainless steel rivets. Stainless rivets have the strongest tensile strengths, shear strengths and mandrel break-load standards of all the break mandrel rivets discussed in this section. They resist tarnishing under most atmospheric conditions and offers high strength at moderately raised temperatures. They should be used when fastening materials with mechanical and physical properties similar to stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Blind Rivet - 323084 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Blind Rivet
323084
Blind Rivet 323084
1/8 X .03-.06 (#41) Stainless Steel / Stainless Steel Blind Rivets A stainless steel blind fastener with a self-contained stainless steel mandrel which is otherwise designed identically to other dome head rivets. The head of the body is slightly rounded and twice as wide as the diameter of the body. Dome head is the only head style for stainless steel rivets. Stainless rivets have the strongest tensile strengths, shear strengths and mandrel break-load standards of all the break mandrel rivets discussed in this section. They resist tarnishing under most atmospheric conditions and offers high strength at moderately raised temperatures. They should be used when fastening materials with mechanical and physical properties similar to stainless steel.

1/8 X .03-.06 (#41) Stainless Steel / Stainless Steel Blind Rivets

A stainless steel blind fastener with a self-contained stainless steel mandrel which is otherwise designed identically to other dome head rivets. The head of the body is slightly rounded and twice as wide as the diameter of the body.

Dome head is the only head style for stainless steel rivets. Stainless rivets have the strongest tensile strengths, shear strengths and mandrel break-load standards of all the break mandrel rivets discussed in this section. They resist tarnishing under most atmospheric conditions and offers high strength at moderately raised temperatures. They should be used when fastening materials with mechanical and physical properties similar to stainless steel.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Rivets
Product Number 323084
Product Name Blind Rivet
Rivet Type Blind
Head Type Dome/Button
Material Stainless Steel
Finish Plain
Body / Shank Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brass Semi-Tubular Rivet - 3390 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-610-4-2-B-INS - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details