Fastener SuperStore, Inc. Self-Drilling Screw 322377

Description
12 X 2 1/2 Self-Drilling Screws / Phillips / Pan Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation. Type BSD: May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: The finer thread pitch reduces friction and driving torques. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.
Description
12 X 2 1/2 Self-Drilling Screws / Phillips / Pan Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation. Type BSD: May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: The finer thread pitch reduces friction and driving torques. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 322377 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
322377
Self-Drilling Screw 322377
12 X 2 1/2 Self-Drilling Screws / Phillips / Pan Head / #3 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation. Type BSD: May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: The finer thread pitch reduces friction and driving torques. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

12 X 2 1/2 Self-Drilling Screws / Phillips / Pan Head / #3 Point / Steel / Zinc

Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole.
Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole.

Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.

Type BSD: May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal.
Type CSD: The finer thread pitch reduces friction and driving torques.
Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance.

All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 322377
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41880 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
PS10 Flush-Mounted Screw - Unified - PS10-832-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details