Fastener SuperStore, Inc. Self-Tapping Screw 302005

Description
10 X 1 Self-Tapping Screws Phillips / Pan Head / Type B / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.
Description
10 X 1 Self-Tapping Screws Phillips / Pan Head / Type B / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 302005 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
302005
Self-Tapping Screw 302005
10 X 1 Self-Tapping Screws Phillips / Pan Head / Type B / 18-8 Stainless Steel A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

10 X 1 Self-Tapping Screws Phillips / Pan Head / Type B / 18-8 Stainless Steel

A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads.

For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 302005
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41852 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
PS10 Flush-Mounted Screw - Unified - PS10-032-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details