Fastener SuperStore, Inc. Mil-Spec Bolt 279659

Description
1/2-13 X 7/8 (BH050C088N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.
Description
1/2-13 X 7/8 (BH050C088N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Bolt - 279659 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Mil-Spec Bolt
279659
Mil-Spec Bolt 279659
1/2-13 X 7/8 (BH050C088N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.

1/2-13 X 7/8 (BH050C088N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant

Tested & Certified to Military Standards.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Bolts
Product Number 279659
Product Name Mil-Spec Bolt
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
Bolt - 4014D812105109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 4.13 inch (105 mm)
View Details