Fastener SuperStore, Inc. Self-Tapping Screw 263717

Description
10 X 4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.
Description
10 X 4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 263717 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
263717
Self-Tapping Screw 263717
10 X 4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

10 X 4 Self-Tapping Screws Phillips / Flat Head / Type A / Steel / Zinc

A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point.

For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 263717
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Regular Type A - T1061 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details