Fastener SuperStore, Inc. Thread Forming Screw 222488

Description
6 X 3/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.
Description
6 X 3/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 222488 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
222488
Thread Forming Screw 222488
6 X 3/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

6 X 3/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / Steel / Zinc

Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper.

Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 222488
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 12 mm Long, Qty 25 - SH6MS12 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Machine Screw - 335-1094-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details