Fastener SuperStore, Inc. Machine Screw 188836

Description
3/8-16 X 3 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
3/8-16 X 3 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 188836 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
188836
Machine Screw 188836
3/8-16 X 3 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

3/8-16 X 3 Machine Screws / Phillips / Pan Head / Steel / Zinc

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 188836
Product Name Machine Screw
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - 335-R10-32X1/22701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Self Tapping Screws - 180724 - RS Components, Ltd.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details