Fastener SuperStore, Inc. Thread Forming Screw 178646

Description
5/16-18 X 1 1/2 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.
Description
5/16-18 X 1 1/2 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 178646 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
178646
Thread Forming Screw 178646
5/16-18 X 1 1/2 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.

5/16-18 X 1 1/2 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc

Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow.

For drilled, punched or corred holes in all ductile metals and punch extruded metals. Eliminates chips, requires low drive torque and provides excellent resistance to vibrational loosening.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 178646
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41847 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
PS10 Flush-Mounted Screw - Unified - PS10-832-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details