Fastener SuperStore, Inc. Self-Tapping Screw 165691

Description
14 X 1 3/4 Self-Tapping Screws Phillips / Pan Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.
Description
14 X 1 3/4 Self-Tapping Screws Phillips / Pan Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 165691 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
165691
Self-Tapping Screw 165691
14 X 1 3/4 Self-Tapping Screws Phillips / Pan Head / Type A / Steel / Zinc A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

14 X 1 3/4 Self-Tapping Screws Phillips / Pan Head / Type A / Steel / Zinc

A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point.

For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in applications which require general atmospheric corrosion resistance. Fastening stainless steel parts to aluminum or steel can cause a type of corrosion known as a galvanic couple in some environments.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 165691
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Regular Type A - T1071 - Vlier
Specs
Screw Type Thumb Screw
Length 3.5 inch (88.9 mm)
Inch 1 1/8"
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details