Fastener SuperStore, Inc. Machine Screw 150620

Description
10-32 X 1 1/4 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
10-32 X 1 1/4 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 150620 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
150620
Machine Screw 150620
10-32 X 1 1/4 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

10-32 X 1 1/4 Machine Screws / Phillips / Oval Head / 18-8 Stainless Steel

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 150620
Product Name Machine Screw
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Regular Type A - T105 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details