Fastener SuperStore, Inc. Machine Screw 121514

Description
8-32 X 1/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
8-32 X 1/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 121514 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
121514
Machine Screw 121514
8-32 X 1/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

8-32 X 1/4 Machine Screws / Phillips / Pan Head / Steel / Zinc

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 121514
Product Name Machine Screw
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 20 mm Long, Qty 50 - SH4MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7858 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.2500 inch (6.35 mm)
View Details