6 X 1 1/4 Self-Tapping Screws Phillips / Pan Head / Type B / Steel / Zinc
A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads.
For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 118075 |
| Product Name | Self-Tapping Screw |
| Screw Type | Self Drilling / Thread Cutting Screw; Self-Tapping Screw |
| Head Type | Pan Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |