Fastener SuperStore, Inc. Self-Drilling Screw 114987

Description
6 X 5/8 Self-Drilling Screws / Phillips / Pan Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.
Description
6 X 5/8 Self-Drilling Screws / Phillips / Pan Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 114987 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
114987
Self-Drilling Screw 114987
6 X 5/8 Self-Drilling Screws / Phillips / Pan Head / #2 Point / Steel / Zinc Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance. Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques. All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

6 X 5/8 Self-Drilling Screws / Phillips / Pan Head / #2 Point / Steel / Zinc

Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. May be used to attach plywood, soft woods or composition board to metal, or attach metal to metal.

Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Type-CSD screws are normally used with thicker materials. The wafer head design allows the screw to set flush in wood and softer materials and provides a clean, finished appearance.

Both types allow the screw to form mating threads and produce a complete fastening system in a single operation.The finer thread pitch Reduces friction and driving torques.

All self-drilling screws offer economical benefits: reduces labor and tooling costs; reduces or eliminates drill bits and taps.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 114987
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1100-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L12175109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details