Fastener SuperStore, Inc. SEMS Screw 113678

Description
6-32 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS are available with the following types of washers: internal tooth, external tooth, split-lock and square-cone®. Stainless SEMS are offered with external tooth lock washers. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. Internal Tooth SEMS: Recommended when it it desirable to hide the teeth for appearance or to prevent snagging. External Tooth SEMS: Preferred over the internal tooth style as the teeth provide greater torsional resistance being on the larger radius. Split-Lock SEMS: Preferred over tooth lockwasher SEMS for use with hardened bearing surfaces. Square-Cone® SEMS: Provides a higher retained clamp load & improved compensation for thermal cycling and vibration. Can accept a high tension load and maintain spring action. The washer design makes for better control during installation, and improved tool bit life. Ideal for clamping fragile materials and for spanning large clearance holes.
Description
6-32 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS are available with the following types of washers: internal tooth, external tooth, split-lock and square-cone®. Stainless SEMS are offered with external tooth lock washers. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. Internal Tooth SEMS: Recommended when it it desirable to hide the teeth for appearance or to prevent snagging. External Tooth SEMS: Preferred over the internal tooth style as the teeth provide greater torsional resistance being on the larger radius. Split-Lock SEMS: Preferred over tooth lockwasher SEMS for use with hardened bearing surfaces. Square-Cone® SEMS: Provides a higher retained clamp load & improved compensation for thermal cycling and vibration. Can accept a high tension load and maintain spring action. The washer design makes for better control during installation, and improved tool bit life. Ideal for clamping fragile materials and for spanning large clearance holes.

Suppliers

Company
Product
Description
Supplier Links
SEMS Screw - 113678 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
SEMS Screw
113678
SEMS Screw 113678
6-32 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS are available with the following types of washers: internal tooth, external tooth, split-lock and square-cone®. Stainless SEMS are offered with external tooth lock washers. The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user. Internal Tooth SEMS: Recommended when it it desirable to hide the teeth for appearance or to prevent snagging. External Tooth SEMS: Preferred over the internal tooth style as the teeth provide greater torsional resistance being on the larger radius. Split-Lock SEMS: Preferred over tooth lockwasher SEMS for use with hardened bearing surfaces. Square-Cone® SEMS: Provides a higher retained clamp load & improved compensation for thermal cycling and vibration. Can accept a high tension load and maintain spring action. The washer design makes for better control during installation, and improved tool bit life. Ideal for clamping fragile materials and for spanning large clearance holes.

6-32 X 1/2 SEMS Machine Screw / Phillips / Pan Hd / External Tooth L/W / Steel / Zinc

A machine screw and free-spinning lock-washer manufactured as one assembly. Steel SEMS are available with the following types of washers: internal tooth, external tooth, split-lock and square-cone®. Stainless SEMS are offered with external tooth lock washers.

The washer/screw assembly makes this a locking screw with the washer providing the locking action. Machine pre-assembly provides cost savings to the end user.

Internal Tooth SEMS: Recommended when it it desirable to hide the teeth for appearance or to prevent snagging.
External Tooth SEMS: Preferred over the internal tooth style as the teeth provide greater torsional resistance being on the larger radius.
Split-Lock SEMS: Preferred over tooth lockwasher SEMS for use with hardened bearing surfaces.
Square-Cone® SEMS: Provides a higher retained clamp load & improved compensation for thermal cycling and vibration. Can accept a high tension load and maintain spring action. The washer design makes for better control during installation, and improved tool bit life.

Ideal for clamping fragile materials and for spanning large clearance holes.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 113678
Product Name SEMS Screw
Screw Type SEMS Screws
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L1610088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
M4 x 0.7 Setscrew, 12 mm Long, Qty 50 - SS4MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details