Fastener SuperStore, Inc. Machine Screw 102513

Description
2-56 X 1/2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.
Description
2-56 X 1/2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 102513 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
102513
Machine Screw 102513
2-56 X 1/2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow screws are popular in electronics applications. Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

2-56 X 1/2 Machine Screws / Phillips / Pan Head / 18-8 Stainless Steel

A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws.

Zinc yellow screws are popular in electronics applications.
Stainless steel machine screws are used in applications which require general atmospheric corrosion resistance, in food processing machinery and refrigeration equipment. Stainless is also superior to steel in withstanding some elevation in application operating temperature while maintaining its strength.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 102513
Product Name Machine Screw
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

High Corrosion Resistant Circumference Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
M4 x 0.7 Setscrew, 25 mm Long, Qty 50 - SS4MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details