Fascomp Standoffs & Spacers FM2104-3005-A

Description
Standoffs & Spacers 3.0 X .05 THRD ALUM MAL/FML 9mm LENGTH
Description
Standoffs & Spacers 3.0 X .05 THRD ALUM MAL/FML 9mm LENGTH

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
FM2104-3005-A
Standoffs & Spacers FM2104-3005-A
Standoffs & Spacers 3.0 X .05 THRD ALUM MAL/FML 9mm LENGTH

Standoffs & Spacers 3.0 X .05 THRD ALUM MAL/FML 9mm LENGTH

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs
Product Number FM2104-3005-A
Product Name Standoffs & Spacers
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details