FANUC Ltd. Servo Motor A06B-0752-B200

Description
SPINDLE MOTOR, AC SPINDLE, AC SPINDLE MOTOR 2S FOOT MOUNT, AC MOTOR MODEL 2S, FOOT MOUNT, KEYWAY, 15 A, 200 V, 4 POLES, 1500/8000 RPM, 3 PHASE, REPLACES A06B-0752-B200#3000. FREE 2 YEAR RADWELL WARRANTY
Description
SPINDLE MOTOR, AC SPINDLE, AC SPINDLE MOTOR 2S FOOT MOUNT, AC MOTOR MODEL 2S, FOOT MOUNT, KEYWAY, 15 A, 200 V, 4 POLES, 1500/8000 RPM, 3 PHASE, REPLACES A06B-0752-B200#3000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144710 - Radwell International
Willingboro, NJ, United States
Servo Motor
144710
Servo Motor 144710
SPINDLE MOTOR, AC SPINDLE, AC SPINDLE MOTOR 2S FOOT MOUNT, AC MOTOR MODEL 2S, FOOT MOUNT, KEYWAY, 15 A, 200 V, 4 POLES, 1500/8000 RPM, 3 PHASE, REPLACES A06B-0752-B200#3000. FREE 2 YEAR RADWELL WARRANTY

SPINDLE MOTOR, AC SPINDLE, AC SPINDLE MOTOR 2S FOOT MOUNT, AC MOTOR MODEL 2S, FOOT MOUNT, KEYWAY, 15 A, 200 V, 4 POLES, 1500/8000 RPM, 3 PHASE, REPLACES A06B-0752-B200#3000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144710
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details