Yaskawa America, Inc. - Motion Division Servo Motor SGMMV-A3E2A21

Description
SERVO MOTOR, ROTARY, BRUSHLESS, 24-48 VDC, 30 W, 0.02 KW 3000 RPM, PLAIN SHAFT, BUILT IN ABSOLUTE ENCODER, (17 BIT), 0.0955 NM TORQUE, 25X25 MM FLANGE MOUNTING, 0 TO +40 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, ROTARY, BRUSHLESS, 24-48 VDC, 30 W, 0.02 KW 3000 RPM, PLAIN SHAFT, BUILT IN ABSOLUTE ENCODER, (17 BIT), 0.0955 NM TORQUE, 25X25 MM FLANGE MOUNTING, 0 TO +40 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 56249794 - Radwell International
Willingboro, NJ, United States
Servo Motor
56249794
Servo Motor 56249794
SERVO MOTOR, ROTARY, BRUSHLESS, 24-48 VDC, 30 W, 0.02 KW 3000 RPM, PLAIN SHAFT, BUILT IN ABSOLUTE ENCODER, (17 BIT), 0.0955 NM TORQUE, 25X25 MM FLANGE MOUNTING, 0 TO +40 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, ROTARY, BRUSHLESS, 24-48 VDC, 30 W, 0.02 KW 3000 RPM, PLAIN SHAFT, BUILT IN ABSOLUTE ENCODER, (17 BIT), 0.0955 NM TORQUE, 25X25 MM FLANGE MOUNTING, 0 TO +40 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 56249794
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
DC Voltage Range 9.6 VDC
Torque Constant 10 in-oz/amp (70.6 mN-m/amp)
View Details
PBL86-55 48V 4000 RPM - 776624 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3215 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details